The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 3kW 51V 5% Bi-Directional
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS-DIODE, 3kW, 51V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS-DIODE, 3kW, 51V, BIDIRECTIONAL, DO-214AB; Breakdown Voltage Range:56.7V to 62.7V; Clamping Voltage Vc Max:82.4V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:36.4A; Power Dissipation Pd:3kW RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, SMDJ Series, Bidirectional, 51 V, DO-214AB, 2, 56.7 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMDJ51CA | SMDJ51CADKR-ND | SMDJ51CA | SMDJ51CA | SMDJ51CA | 64T2555 | 32M3681 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs-Diode, 3Kw, 51V, Bi-Directional, Do-214Ab; Product Range Littelfuse | Tvs-Diode, 3Kw, 51V, Bidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse |
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |||
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | |||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC | |||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |