The SMDJ series consists of surface mount transient voltage suppression diodes designed to protect sensitive electronics from voltage transients caused by lightning and other transient events. The parts feature a DO-214AB package and are rated for 3000 W peak pulse power dissipation at a 10/1000 μs waveform. The SMDJ58C variant, as indicated by the series data, has a stand-off voltage of 58.0 V, a breakdown voltage range of 64.40 to 71.20 V, and a maximum clamping voltage of 93.6 V at a peak pulse current of 32.1 A. It has a maximum reverse leakage current of 2 μA and a typical temperature coefficient of VBR of +0.103%/°C. The diodes are UL 497B recognized, RoHS compliant, halogen-free, and meet IEC-61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact). They are suitable for use in telecom, computer, industrial, and consumer electronics applications.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Trans Voltage Suppressor Diode, 3000W, 58V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ58C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ58C can be used for catalog matching and distributor lookup.
98.28V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Win Source Part Number: 1300180-SMDJ58C
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 61.02V
Voltage - Clamping (Max) @ Ipp: 98.28V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 32.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ58C
Product Status: Obsolete
TVS DIODE 58VWM 98.28VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ58C | 144-SMDJ58C | SMDJ58C-ND | 1300180-SMDJ58C | SMDJ58C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ58C | 3000W 58V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 98.28 volts | 98.28 volts | 98.28 volts | 98.28 volts | |
| VBR | 61.02 to 74.58 volts | 61.02 volts | 61.02 volts | 61.02 volts | |
| Configuration | Single | Single |