The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 3kW 54V 5% Uni-Directional
TVS-DIODE, 3kW, 54V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS-DIODE, 3kW, 54V, UNIDIRECTIONAL, DO-214AB; Breakdown Voltage Range:60V to 66.3V; Clamping Voltage Vc Max:87.1V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:34.4A; Power Dissipation Pd:3kW RoHS Compliant: Yes
TVS DIODE 54VWM 87.1VC DO214AB
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ54A | SMDJ54ADKR-ND | SMDJ54A | 64T2556 | SMDJ54A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs-Diode, 3Kw, 54V, Unidirectional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 87.1 volts | 87.1 volts | 87.1 volts | ||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) |