The SMDJ54A-HRA is a unidirectional surface-mount transient voltage suppression diode designed to protect sensitive electronics from high-energy transients, such as lightning-induced surges. It is packaged in a low-profile surface-mount format with a copper pad area of 0.31 x 0.31 inches (8.0 x 8.0 mm) per terminal. The device has a peak pulse power dissipation of 3000 W at a 10/1000 μs waveform, a breakdown voltage range of 60.0 to 66.3 V at 1 mA, and a maximum clamping voltage of 87.1 V at a peak pulse current of 34.4 A. It meets AEC-Q101 automotive qualification, is RoHS compliant, halogen-free, and certified to UL 497B. It operates from -65°C to 150°C, has a thermal resistance junction-to-lead of 15°C/W, and supports reflow soldering to 260°C for 40 seconds. Enhanced screening complies with MIL-STD-750 methods. It passed RTCA/DO-160G Level 5 transient immunity tests at 25°C, 70°C, and 120°C.
The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
Win Source Part Number: 1300044-SMDJ54A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMDJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 34.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ54A-HRA
Trans Voltage Suppressor Diode, 3000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ54A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ54A-HRA can be used for catalog matching and distributor lookup.
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE, 3KW, 54V, UNIDIR, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 54V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HRA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ54A-HRA | 1300044-SMDJ54A-HRA | 144-SMDJ54A-HRA | SMDJ54A-HRA-ND | SMDJ54A-HRA | 94W9473 |
| Product Name | High Reliability Series, Surface Mount 3000W | Circuit Protection - TVS - Diodes | 3000W 54V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 54V, Unidir, Do-214Ab; Product Range Littelfuse |
| VC | 87.1 volts | 87.1 volts | 87.1 volts | 87.1 volts | ||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |