Win Source Part Number: 1300087-SMDJ6.5CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMDJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 267.9A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ6.5CA-HRAT7
Trans Voltage Suppressor Diode, 3000W, 6.5V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ6.5CA-HRAT7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ6.5CA-HRAT7 can be used for catalog matching and distributor lookup.
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 6.5VWM 11.2VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1300087-SMDJ6.5CA-HRAT7 | 144-SMDJ6.5CA-HRAT7 | SMDJ6.5CA-HRAT7-ND | SMDJ6.5CA-HRAT7 |
| Product Name | Circuit Protection - TVS - Diodes | 3000W 6.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |
| VC | 11.2 volts | 11.2 volts | 11.2 volts | |
| VBR | 7.22 volts | 7.22 volts | 7.22 volts |