The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 804683-SMDJ58A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Current - Peak Pulse (10/1000μs): 32.1A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 93.6V
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 3KW, 58V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS 3KW 58V 5%UNI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes
TVS DIODE 58VWM 93.6VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ58A | 804683-SMDJ58A | SMDJ58ADKR-ND | 18AC7698 | 51AK5706 | SMDJ58A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ58A | TVS Diodes | Tvs Diode, 3Kw, 58V, Unidir, Do-214Ab; Product Range Littelfuse | Tvs 3Kw 58V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse | TVS Diodes |
| VC | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | |
| VBR | 64.4 to 71.2 volts | 64.4 volts | 64.4 volts | 64.4 volts | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Configuration | Single |