The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 6VWM 10.3VC DO214AB
DIODE, TVS, 6V, 3000W, BI-DIRECTIONAL, SURFACE MOUNT- SMD; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 6VWM 10.3VC DO214AB
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ6.0CA | SMDJ6.0CADKR-ND | SMDJ6.0CA | 84R0565 | SMDJ6.0CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS Diodes | Diode, Tvs, 6V, 3000W, Bi-Directional, Surface MountSmd; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | |
| VBR | 6.67 to 7.37 volts | 6.67 volts | 6.67 volts | 6.67 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |