10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 6VWM 10.3VC DO214AB
TVS DIODE 6VWM 10.3VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMDJ6.0CA/TR13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 10.3 volts |