TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE 13VWM 21.5VC DO214AA
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
600W TVS Diode, Unidirectional, 13V, DO-215AA, SM Product overview: SMBG13A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG13A-E3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934148-SMBG13A-E3/52
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Package: DO-215AA, SMB Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBG13
Categories: Circuit Protection
Case / Package: DO-215AA (SMBG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 13VWM 21.5VC DO215AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 112-SMBG13A-E3/52DKR-ND | 144-SMBG13A-E3/52 | 934148-SMBG13A-E3/52 | SMBG13A-E3/52 | 77K3766 |
| Product Name | TVS Diodes | 600W 13V TVS Protection Diode | TVS - TVS - Diodes - SMBG13A-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,13V V(Rwm),do-215Aa Vishay |
| Configuration | Single | Single | |||
| Package | SMB; DO-215AA, SMB Gull Wing | Tape and Reel | SMB; DO-215AA (SMBG) | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 21.5 volts | 21.5 volts |