Vishay Intertechnology, Inc. TVS Diodes SMB8J7.5CAHE3/52

Description
12.9V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
12.9V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMB8J7.5CAHE3/52-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

12.9V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-SMB8J7.5CAHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB8J7.5CAHE3/52
TVS Protection Diode 144-SMB8J7.5CAHE3/52
TVS DIODE 7.5VWM 12.9VC DO214AA Product overview: SMB8J7.5CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J7.5CAHE3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 7.5VWM 12.9VC DO214AA Product overview: SMB8J7.5CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J7.5CAHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297340-SMB8J7.5CAHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297340-SMB8J7.5CAHE3/52
Circuit Protection - TVS - Diodes 1297340-SMB8J7.5CAHE3/52
Win Source Part Number: 1297340-SMB8J7.5CAHE 3/52 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 12.9V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 62A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J7.5

Win Source Part Number: 1297340-SMB8J7.5CAHE3/52
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.9V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 62A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J7.5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J7.5CAHE3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J7.5CAHE3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J7.5CAHE3/52
TVS DIODE 7.5VWM 12.9VC DO214AA

TVS DIODE 7.5VWM 12.9VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMB8J7.5CAHE3/52-ND 144-SMB8J7.5CAHE3/52 1297340-SMB8J7.5CAHE3/52 SMB8J7.5CAHE3/52
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 800 watts 800 watts 800 watts 800 watts
VC 12.9 volts 12.9 volts 12.9 volts
Unlock Full Specs
to access all available technical data