45.4V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 28VWM 45.4VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB8J28CAHE3_A/H-ND | SMB8J28CAHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 800 watts | 800 watts |
| VC | 45.4 volts | 45.4 volts |