Vishay Intertechnology, Inc. TVS Diodes SMBG12A-E3/5B

Description
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG12A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295363-SMBG12A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295363-SMBG12A-E3/5B
Circuit Protection - TVS - Diodes 1295363-SMBG12A-E3/5B
Win Source Part Number: 1295363-SMBG12A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 30.2A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG12

Win Source Part Number: 1295363-SMBG12A-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 30.2A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG12

Buy Now Datasheet
SMD 600W 12V TVS Protection Diode - 144-SMBG12A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600W 12V TVS Protection Diode
144-SMBG12A-E3/5B
SMD 600W 12V TVS Protection Diode 144-SMBG12A-E3/5B
TVS Diode 600W Unidirectional 12V DO-215AA Surface Mount Product overview: SMBG12A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG12A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 12V DO-215AA Surface Mount Product overview: SMBG12A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG12A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Aa Vishay - 77K3740 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Aa Vishay
77K3740
Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Aa Vishay 77K3740
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,12V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,12V V(RWM),DO-215AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG12A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG12A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG12A-E3/5B
TVS DIODE 12VWM 19.9VC DO215AA

TVS DIODE 12VWM 19.9VC DO215AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG12A-E3/5B-ND 1295363-SMBG12A-E3/5B 144-SMBG12A-E3/5B 77K3740 SMBG12A-E3/5B
Product Name TVS Diodes Circuit Protection - TVS - Diodes SMD 600W 12V TVS Protection Diode Transient Suppressor Diode,single,unidirectional,12V V(Rwm),do-215Aa Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing DO-215AA, SMB Gull Wing Tape and Reel SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 19.9 volts 19.9 volts 19.9 volts
Unlock Full Specs
to access all available technical data