Vishay Intertechnology, Inc. TVS Diodes SMBG130AHE3/52

Description
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG130AHE3/52-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Protection Diode - 144-SMBG130AHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBG130AHE3/52
TVS Protection Diode 144-SMBG130AHE3/52
TVS DIODE 130VWM 209VC DO215AA Product overview: SMBG130AHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG130AHE3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 130VWM 209VC DO215AA Product overview: SMBG130AHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG130AHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297625-SMBG130AHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297625-SMBG130AHE3/52
Circuit Protection - TVS - Diodes 1297625-SMBG130AHE3/52
Win Source Part Number: 1297625-SMBG130AHE3/ 52 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.9A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG130

Win Source Part Number: 1297625-SMBG130AHE3/52
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.9A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG130

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-215Aa Vishay - 09N4727 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-215Aa Vishay
09N4727
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-215Aa Vishay 09N4727
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,130V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,130V V(RWM),DO-215AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG130AHE3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG130AHE3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG130AHE3/52
TVS DIODE 130VWM 209VC DO215AA

TVS DIODE 130VWM 209VC DO215AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG130AHE3/52-ND 144-SMBG130AHE3/52 1297625-SMBG130AHE3/52 09N4727 SMBG130AHE3/52
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-215Aa Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing Tape & Reel (TR) DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data