Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMB8J6.0CA-E3/5B SMB8J6.0CA-E3/5B

Description
Manufacturer: Vishay Win Source Part Number: 1097663-SMB8J6.0CA-E 3/5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 77.7A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097663-SMB8J6.0CA-E 3/5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 77.7A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMB8J6.0CA-E3/5B - 1097663-SMB8J6.0CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB8J6.0CA-E3/5B
1097663-SMB8J6.0CA-E3/5B
TVS - TVS - Diodes - SMB8J6.0CA-E3/5B 1097663-SMB8J6.0CA-E3/5B
Manufacturer: Vishay Win Source Part Number: 1097663-SMB8J6.0CA-E 3/5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 77.7A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097663-SMB8J6.0CA-E3/5B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 77.7A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMB8J6.0CA-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB8J6.0CA-E3/5B
TVS Protection Diode 144-SMB8J6.0CA-E3/5B
TVS DIODE 6VWM 10.3VC DO214AA Product overview: SMB8J6.0CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J6.0CA-E3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC DO214AA Product overview: SMB8J6.0CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J6.0CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMB8J6.0CA-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 77.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.3V Clamp 77.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-214Aa / Smb Vishay - 77K5678 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-214Aa / Smb Vishay
77K5678
Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-214Aa / Smb Vishay 77K5678
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,6V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,6V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J6.0CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J6.0CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J6.0CA-E3/5B
TVS DIODE 6VWM 10.3VC DO214AA

TVS DIODE 6VWM 10.3VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1097663-SMB8J6.0CA-E3/5B 144-SMB8J6.0CA-E3/5B SMB8J6.0CA-E3/5B-ND 77K5678 SMB8J6.0CA-E3/5B
Product Name TVS - TVS - Diodes - SMB8J6.0CA-E3/5B TVS Protection Diode TVS Diodes Transient Suppressor Diode,single,bidirectional,6V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
VWM 6 volts
IPPM 77.7 amps
VC 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data