Vishay Intertechnology, Inc. TVS Diodes SMB8J33CAHM3_A/H

Description
53.3V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
53.3V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMB8J33CAHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

53.3V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297777-SMB8J33CAHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297777-SMB8J33CAHM3_A/H
Circuit Protection - TVS - Diodes 1297777-SMB8J33CAHM3_A/H
Win Source Part Number: 1297777-SMB8J33CAHM3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 15A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J33

Win Source Part Number: 1297777-SMB8J33CAHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J33

Buy Now Datasheet
TVS Protection Diode - 144-SMB8J33CAHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB8J33CAHM3_A/H
TVS Protection Diode 144-SMB8J33CAHM3_A/H
TVS DIODE 33VWM 53.3VC DO214AA Product overview: SMB8J33CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J33CAHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC DO214AA Product overview: SMB8J33CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J33CAHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 33V, 800W, Do-214Aa Rohs Compliant Vishay - 83AH2977 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 33V, 800W, Do-214Aa Rohs Compliant Vishay
83AH2977
Tvs Diode, Bidir, 33V, 800W, Do-214Aa Rohs Compliant Vishay 83AH2977
TVS DIODE, BIDIR, 33V, 800W, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 33V, 800W, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMB8J33CAHM3_A/H-ND 1297777-SMB8J33CAHM3_A/H 144-SMB8J33CAHM3_A/H 83AH2977
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Bidir, 33V, 800W, Do-214Aa Rohs Compliant Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR)
Peak Pulse Power 800 watts 800 watts 800 watts
VC 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data