Vishay Precision Group 600W 12V TVS Protection Diode SMBG12A-E3/52

Description
600W Unidirectional TVS Diode, 12V, DO-215AA, SM Product overview: SMBG12A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG12A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 12V, DO-215AA, SM Product overview: SMBG12A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG12A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 12V TVS Protection Diode - 144-SMBG12A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 12V TVS Protection Diode
144-SMBG12A-E3/52
600W 12V TVS Protection Diode 144-SMBG12A-E3/52
600W Unidirectional TVS Diode, 12V, DO-215AA, SM Product overview: SMBG12A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG12A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 12V, DO-215AA, SM Product overview: SMBG12A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG12A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBG12A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - SMBG12A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - SMBG12A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Tvs Diode, 600W, 12V, Do-215Aa, Full Reel; Tvs Polarity Vishay - 77K3742 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 12V, Do-215Aa, Full Reel; Tvs Polarity Vishay
77K3742
Tvs Diode, 600W, 12V, Do-215Aa, Full Reel; Tvs Polarity Vishay 77K3742
TVS DIODE, 600W, 12V, DO-215AA, FULL REEL; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 600W, 12V, DO-215AA, FULL REEL; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG12A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG12A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG12A-E3/52
TVS DIODE 12VWM 19.9VC DO215AA

TVS DIODE 12VWM 19.9VC DO215AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBG12A-E3/52 SMBG12A-E3/52GITR-ND 77K3742 SMBG12A-E3/52
Product Name 600W 12V TVS Protection Diode TVS Diodes Tvs Diode, 600W, 12V, Do-215Aa, Full Reel; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-215AA, SMB Gull Wing DO-215AA SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data