Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769991-SMBG11CA-E3/5
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-215AA, SMB Gull Wing
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Current - Peak Pulse (10/1000μs): 33A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBG11CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 12.2V
Manufacturer Package: DO-215AA (SMBG)
Maximum Clamping Voltage: 18.2V
Alternative Parts (Cross-Reference): SMBG11CAHE3/5B; SMBG11CAHE3/52; SMBG11CAHE3/55; MSMBG11CAE3;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 11VWM 18.2VC DO215AA Product overview: SMBG11CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG11CA-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 11VWM 18.2VC DO215AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 769991-SMBG11CA-E3/5B | SMBG11CA-E3/5B-ND | 144-SMBG11CA-E3/5B | SMBG11CA-E3/5B |
| Product Name | TVS - TVS - Diodes - SMBG11CA-E3/5B | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 18.2 volts | 18.2 volts | 18.2 volts | |
| VBR | 12.2 volts | 12.2 volts | 12.2 volts |