Vishay Precision Group Circuit Protection - TVS - Diodes SMBG13A-E3/5B

Description
Win Source Part Number: 1296015-SMBG13A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.9A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBG13A-E3/51GITR,SM BG13A-E3/54GITR,SMBG 13A-E3/5BGITR,SMBG13 A-E3/55,SMBG13A-E3/5 1,SMBG13A-E3/54,SMBG 13A-E3/51,SMBG13A-E3 /51CT,SMBG13A-E3/5BG IDKR,SMBG13A-E3/51TR ,SMBG13A-E3/54GITR,S MBG13A-E3/55GICT,SMB G13A-E3/51GICT,SMBG1 3A-E3/5BGICT,SMBG13A -E3/55GICT,SMBG13AE3 5B,SMBG13A-E3/51CT,S MBG13A-E3/51GITR,SMB G13A-E3/51TR,SMBG13A -E3/55GITR,SMBG13A-E 3/55GITR,SMBG13A-E3/ 54GICT,SMBG13A-E3/54 GICT,SMBG13A-E3/51GI CT Base Product Number: SMBG13
Request a Quote Datasheet
Description
Win Source Part Number: 1296015-SMBG13A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.9A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBG13A-E3/51GITR,SM BG13A-E3/54GITR,SMBG 13A-E3/5BGITR,SMBG13 A-E3/55,SMBG13A-E3/5 1,SMBG13A-E3/54,SMBG 13A-E3/51,SMBG13A-E3 /51CT,SMBG13A-E3/5BG IDKR,SMBG13A-E3/51TR ,SMBG13A-E3/54GITR,S MBG13A-E3/55GICT,SMB G13A-E3/51GICT,SMBG1 3A-E3/5BGICT,SMBG13A -E3/55GICT,SMBG13AE3 5B,SMBG13A-E3/51CT,S MBG13A-E3/51GITR,SMB G13A-E3/51TR,SMBG13A -E3/55GITR,SMBG13A-E 3/55GITR,SMBG13A-E3/ 54GICT,SMBG13A-E3/54 GICT,SMBG13A-E3/51GI CT Base Product Number: SMBG13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296015-SMBG13A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296015-SMBG13A-E3/5B
Circuit Protection - TVS - Diodes 1296015-SMBG13A-E3/5B
Win Source Part Number: 1296015-SMBG13A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.9A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBG13A-E3/51GITR,SM BG13A-E3/54GITR,SMBG 13A-E3/5BGITR,SMBG13 A-E3/55,SMBG13A-E3/5 1,SMBG13A-E3/54,SMBG 13A-E3/51,SMBG13A-E3 /51CT,SMBG13A-E3/5BG IDKR,SMBG13A-E3/51TR ,SMBG13A-E3/54GITR,S MBG13A-E3/55GICT,SMB G13A-E3/51GICT,SMBG1 3A-E3/5BGICT,SMBG13A -E3/55GICT,SMBG13AE3 5B,SMBG13A-E3/51CT,S MBG13A-E3/51GITR,SMB G13A-E3/51TR,SMBG13A -E3/55GITR,SMBG13A-E 3/55GITR,SMBG13A-E3/ 54GICT,SMBG13A-E3/54 GICT,SMBG13A-E3/51GI CT Base Product Number: SMBG13

Win Source Part Number: 1296015-SMBG13A-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.9A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBG13A-E3/51GITR,SMBG13A-E3/54GITR,SMBG13A-E3/5BGITR,SMBG13A-E3/55,SMBG13A-E3/51,SMBG13A-E3/54,SMBG13A-E3/51,SMBG13A-E3/51CT,SMBG13A-E3/5BGIDKR,SMBG13A-E3/51TR,SMBG13A-E3/54GITR,SMBG13A-E3/55GICT,SMBG13A-E3/51GICT,SMBG13A-E3/5BGICT,SMBG13A-E3/55GICT,SMBG13AE35B,SMBG13A-E3/51CT,SMBG13A-E3/51GITR,SMBG13A-E3/51TR,SMBG13A-E3/55GITR,SMBG13A-E3/55GITR,SMBG13A-E3/54GICT,SMBG13A-E3/54GICT,SMBG13A-E3/51GICT
Base Product Number: SMBG13

Buy Now Datasheet
TVS Diodes - SMBG13A-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
600W 13V 21.5V TVS Protection Diode - 144-SMBG13A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 13V 21.5V TVS Protection Diode
144-SMBG13A-E3/5B
600W 13V 21.5V TVS Protection Diode 144-SMBG13A-E3/5B
TVS Diode 600W, 13V, 21.5V Clamping, Unidirectional, DO-215AA Product overview: SMBG13A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V, 21.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, 21.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG13A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W, 13V, 21.5V Clamping, Unidirectional, DO-215AA Product overview: SMBG13A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V, 21.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, 21.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG13A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG13A-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG13A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG13A-E3/5B
TVS DIODE 13VWM 21.5VC DO215AA

TVS DIODE 13VWM 21.5VC DO215AA

Supplier's Site
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa; Product Range Vishay - 18X0039 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa; Product Range Vishay
18X0039
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa; Product Range Vishay 18X0039
DIODE, TVS, UNIDIRECTIONAL, 600W, 13V, DO-215AA; Product Range:AEC-Q101 SMBG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 600W, 13V, DO-215AA; Product Range:AEC-Q101 SMBG Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa, Full Reel; Product Range Vishay - 77K3764 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa, Full Reel; Product Range Vishay
77K3764
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa, Full Reel; Product Range Vishay 77K3764
DIODE, TVS, UNIDIRECTIONAL, 600W, 13V, DO-215AA, FULL REEL; Product Range:AEC-Q101 SMBG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-215AA; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 600W, 13V, DO-215AA, FULL REEL; Product Range:AEC-Q101 SMBG Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-215AA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1296015-SMBG13A-E3/5B SMBG13A-E3/5BGITR-ND 144-SMBG13A-E3/5B SMBG13A-E3/5B 18X0039 77K3764
Product Name Circuit Protection - TVS - Diodes TVS Diodes 600W 13V 21.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa; Product Range Vishay Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa, Full Reel; Product Range Vishay
Package DO-215AA, SMB Gull Wing SMB; DO-215AA, SMB Gull Wing Tape and Reel SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 21.5 volts 21.5 volts 21.5 volts
VBR 14.4 volts 14.4 volts 14.4 volts
Unlock Full Specs
to access all available technical data