TVS DIODE 200VWM 324VC SMBF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMBF200CA-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-221AA, SMB Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 324 volts |