TVS DIODE 18VWM 29.2VC DO214AA Product overview: SMB8J18CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J18CAHE3/52 can be used for catalog matching and distributor lookup.
29.2V Clamp 27.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Win Source Part Number: 1297317-SMB8J18CAHE3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J18
TVS DIODE 18VWM 29.2VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMB8J18CAHE3/52 | SMB8J18CAHE3/52-ND | 1297317-SMB8J18CAHE3/52 | SMB8J18CAHE3/52 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 800 watts | 800 watts | 800 watts | 800 watts |