Win Source Part Number: 1297338-SMB8J7.0CAHE
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 66.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J7.0
12V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 7VWM 12VC DO214AA Product overview: SMB8J7.0CAHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J7.0CAHE3/5B
TVS DIODE 7VWM 12VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297338-SMB8J7.0CAHE3/5B | SMB8J7.0CAHE3/5B-ND | 144-SMB8J7.0CAHE3/5B | SMB8J7.0CAHE3/5B |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 800 watts | 800 watts | 800 watts | 800 watts |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |