9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 5VWM 9.2VC DO214AA
800W,5.0V 5%,BIDIR,SMB TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB8J5.0CA-M3/5B-ND | SMB8J5.0CA-M3/5B | 53T2830 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 800W,5.0V 5%,bidir,smb Tvs Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 800 watts | 800 watts | |
| VC | 9.2 volts | 9.2 volts |