Vishay Intertechnology, Inc. 800W 5V TVS Protection Diode SMB8J5.0CA-E3/52

Description
800W Bidirectional TVS Diode, 5V, DO-214AA, SM Product overview: SMB8J5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J5.0CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800W Bidirectional TVS Diode, 5V, DO-214AA, SM Product overview: SMB8J5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J5.0CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800W 5V TVS Protection Diode
144-SMB8J5.0CA-E3/52
800W 5V TVS Protection Diode 144-SMB8J5.0CA-E3/52
800W Bidirectional TVS Diode, 5V, DO-214AA, SM Product overview: SMB8J5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J5.0CA-E3/52 can be used for catalog matching and distributor lookup.

800W Bidirectional TVS Diode, 5V, DO-214AA, SM Product overview: SMB8J5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J5.0CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMB8J5.0CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMB8J5.0CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMB8J5.0CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - SMB8J5.0CA-E3/52 - 1097662-SMB8J5.0CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB8J5.0CA-E3/52
1097662-SMB8J5.0CA-E3/52
TVS - TVS - Diodes - SMB8J5.0CA-E3/52 1097662-SMB8J5.0CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097662-SMB8J5.0CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 87A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097662-SMB8J5.0CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 87A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J5.0CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J5.0CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J5.0CA-E3/52
TVS DIODE 5VWM 9.2VC DO214AA

TVS DIODE 5VWM 9.2VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB8J5.0CA-E3/52 SMB8J5.0CA-E3/52GICT-ND 1097662-SMB8J5.0CA-E3/52 SMB8J5.0CA-E3/52
Product Name 800W 5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMB8J5.0CA-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 800 watts 800 watts 800 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data