Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMB8J6.0C-E3/5B

Description
Win Source Part Number: 1294726-SMB8J6.0C-E3 /5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 11.4V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 70.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J6.0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1294726-SMB8J6.0C-E3 /5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 11.4V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 70.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J6.0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1294726-SMB8J6.0C-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1294726-SMB8J6.0C-E3/5B
Circuit Protection - TVS - Diodes 1294726-SMB8J6.0C-E3/5B
Win Source Part Number: 1294726-SMB8J6.0C-E3 /5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 11.4V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 70.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J6.0 Product Status: Obsolete

Win Source Part Number: 1294726-SMB8J6.0C-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 11.4V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 70.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J6.0
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - SMB8J6.0C-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
11.4V Clamp 70.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

11.4V Clamp 70.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
6V 11.4V TVS Protection Diode - 144-SMB8J6.0C-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 11.4V TVS Protection Diode
144-SMB8J6.0C-E3/5B
6V 11.4V TVS Protection Diode 144-SMB8J6.0C-E3/5B
TVS DIODE 6V 11.4V DO214AA Product overview: SMB8J6.0C-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 11.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 11.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J6.0C-E3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 6V 11.4V DO214AA Product overview: SMB8J6.0C-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 11.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 11.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J6.0C-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1294726-SMB8J6.0C-E3/5B SMB8J6.0C-E3/5B-ND 144-SMB8J6.0C-E3/5B
Product Name Circuit Protection - TVS - Diodes TVS Diodes 6V 11.4V TVS Protection Diode
Package DO-214AA, SMB SMB; DO-214AA, SMB Tape and Reel
Peak Pulse Power 800 watts 800 watts 800 watts
VC 11.4 volts 11.4 volts
VBR 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data