Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMB8J7.0CAHM3/I

Description
Win Source Part Number: 1297339-SMB8J7.0CAHM 3/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 66.7A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J7.0
Request a Quote Datasheet
Description
Win Source Part Number: 1297339-SMB8J7.0CAHM 3/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 66.7A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J7.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297339-SMB8J7.0CAHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297339-SMB8J7.0CAHM3/I
Circuit Protection - TVS - Diodes 1297339-SMB8J7.0CAHM3/I
Win Source Part Number: 1297339-SMB8J7.0CAHM 3/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 66.7A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J7.0

Win Source Part Number: 1297339-SMB8J7.0CAHM3/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 66.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J7.0

Buy Now Datasheet
TVS Protection Diode - 144-SMB8J7.0CAHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB8J7.0CAHM3/I
TVS Protection Diode 144-SMB8J7.0CAHM3/I
TVS DIODE 7VWM 12VC DO214AA Product overview: SMB8J7.0CAHM3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J7.0CAHM3/I can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 12VC DO214AA Product overview: SMB8J7.0CAHM3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J7.0CAHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMB8J7.0CAHM3/I-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

12V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297339-SMB8J7.0CAHM3/I 144-SMB8J7.0CAHM3/I SMB8J7.0CAHM3/I-ND
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB
Peak Pulse Power 800 watts 800 watts 800 watts
VC 12 volts 12 volts
VBR 7.78 volts 7.78 volts
Unlock Full Specs
to access all available technical data