Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMB8J6.5CA-E3/52 SMB8J6.5CA-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097666-SMB8J6.5CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 71.4A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097666-SMB8J6.5CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 71.4A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMB8J6.5CA-E3/52 - 1097666-SMB8J6.5CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB8J6.5CA-E3/52
1097666-SMB8J6.5CA-E3/52
TVS - TVS - Diodes - SMB8J6.5CA-E3/52 1097666-SMB8J6.5CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097666-SMB8J6.5CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 71.4A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097666-SMB8J6.5CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 71.4A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMB8J6.5CA-E3/52-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 71.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

11.2V Clamp 71.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
800 W TVS Protection Diode
144-SMB8J6.5CA-E3/52
800 W TVS Protection Diode 144-SMB8J6.5CA-E3/52
DIODE 800 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB8J6.5CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J6.5CA-E3/52 can be used for catalog matching and distributor lookup.

DIODE 800 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB8J6.5CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J6.5CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,bidirectional,6.5V V(Rwm),do-214Aa / Smb Vishay - 77K5690 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,6.5V V(Rwm),do-214Aa / Smb Vishay
77K5690
Transient Suppressor Diode,single,bidirectional,6.5V V(Rwm),do-214Aa / Smb Vishay 77K5690
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,6.5V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,6.5V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J6.5CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J6.5CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J6.5CA-E3/52
TVS DIODE 6.5VWM 11.2VC DO214AA

TVS DIODE 6.5VWM 11.2VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1097666-SMB8J6.5CA-E3/52 SMB8J6.5CA-E3/52-ND 144-SMB8J6.5CA-E3/52 77K5690 SMB8J6.5CA-E3/52
Product Name TVS - TVS - Diodes - SMB8J6.5CA-E3/52 TVS Diodes 800 W TVS Protection Diode Transient Suppressor Diode,single,bidirectional,6.5V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMB)
VWM 6.5 volts
IPPM 71.4 amps
VC 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 volts 7.22 volts 7.22 volts
Unlock Full Specs
to access all available technical data