29.2V Clamp 27.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 18VWM 29.2VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB8J18CA-M3/5B-ND | SMB8J18CA-M3/5B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 800 watts | 800 watts |
| VC | 29.2 volts | 29.2 volts |