TVS DIODE 22VWM 35.5VC DO214AA Product overview: SMB8J22CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J22CA-E3/5B can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097646-SMB8J22CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 22.5A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
35.5V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 22VWM 35.5VC DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMB8J22CA-E3/5B | 1097646-SMB8J22CA-E3/5B | SMB8J22CA-E3/5B-ND | 77K5586 | SMB8J22CA-E3/5B |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMB8J22CA-E3/5B | TVS Diodes | Transient Suppressor Diode,single,bidirectional,22V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 800 watts | 800 watts | 800 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |