Vishay Intertechnology, Inc. 26V 42.1V TVS Protection Diode SMB8J26CA-E3/52

Description
TVS DIODE 26V 42.1V DO214AA Product overview: SMB8J26CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J26CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 26V 42.1V DO214AA Product overview: SMB8J26CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J26CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
26V 42.1V TVS Protection Diode
144-SMB8J26CA-E3/52
26V 42.1V TVS Protection Diode 144-SMB8J26CA-E3/52
TVS DIODE 26V 42.1V DO214AA Product overview: SMB8J26CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J26CA-E3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 26V 42.1V DO214AA Product overview: SMB8J26CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J26CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMB8J26CA-E3/52-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

42.1V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - SMB8J26CA-E3/52 - 1097651-SMB8J26CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB8J26CA-E3/52
1097651-SMB8J26CA-E3/52
TVS - TVS - Diodes - SMB8J26CA-E3/52 1097651-SMB8J26CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097651-SMB8J26CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 19A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097651-SMB8J26CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 19A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J26CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J26CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J26CA-E3/52
TVS DIODE 26VWM 42.1VC DO214AA

TVS DIODE 26VWM 42.1VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-214Aa / Smb Vishay - 77K5608 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-214Aa / Smb Vishay
77K5608
Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-214Aa / Smb Vishay 77K5608
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,26V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,26V V(RWM),DO-214AA / SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMB8J26CA-E3/52 SMB8J26CA-E3/52-ND 1097651-SMB8J26CA-E3/52 SMB8J26CA-E3/52 77K5608
Product Name 26V 42.1V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMB8J26CA-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-214Aa / Smb Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 800 watts 800 watts 800 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data