162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
600W,100V 5%,UNIDIR,SMB TVS
TVS DIODE 100VWM 162VC DO215AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG100A-M3/5B-ND | 53T2336 | SMBG100A-M3/5B |
| Product Name | TVS Diodes | 600W,100V 5%,unidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 162 volts | 162 volts |