DIODES Incorporated TVS Diodes SA6V5A-T

Description
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA6V5ADITR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA6V5ADITR-ND
TVS Diodes SA6V5ADITR-ND
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15

11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301044-SA6V5A-T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301044-SA6V5A-T
Circuit Protection - TVS - Diodes 1301044-SA6V5A-T
Win Source Part Number: 1301044-SA6V5A-T Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SA6.5A-T,SA6.5ADITR, SA6V5ATR,SA6.5ADI,SA 6V5AT,SA6.5ATR,SA6V5 ATR,SA6V5ADITR,SA6.5 ADITR,SA6.5ADICT,SA6 .5ADICT,SA6V5ADICT,S A6.5ACT,SA6.5ACT,SA6 .5ATR Base Product Number: SA6V5 Product Status: Obsolete

Win Source Part Number: 1301044-SA6V5A-T
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SA6.5A-T,SA6.5ADITR,SA6V5ATR,SA6.5ADI,SA6V5AT,SA6.5ATR,SA6V5ATR,SA6V5ADITR,SA6.5ADITR,SA6.5ADICT,SA6.5ADICT,SA6V5ADICT,SA6.5ACT,SA6.5ACT,SA6.5ATR
Base Product Number: SA6V5
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SA6V5A-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA6V5A-T
TVS Protection Diode 144-SA6V5A-T
TVS DIODE 6.5VWM 11.2VC DO15 Product overview: SA6V5A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6V5A-T can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 11.2VC DO15 Product overview: SA6V5A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6V5A-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA6V5ADITR-ND 1301044-SA6V5A-T 144-SA6V5A-T
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape & Reel (TR)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 11.2 volts 11.2 volts
Unlock Full Specs
to access all available technical data