Micro Commercial Components Corp. TVS Diodes SAC8.0-TP

Description
13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SAC8.0-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-15

13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Protection Diode - 144-SAC8.0-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SAC8.0-TP
TVS Protection Diode 144-SAC8.0-TP
TVS DIODE 8VWM 13.4VC DO15 Product overview: SAC8.0-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC8.0-TP can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.4VC DO15 Product overview: SAC8.0-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC8.0-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299615-SAC8.0-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299615-SAC8.0-TP
Circuit Protection - TVS - Diodes 1299615-SAC8.0-TP
Win Source Part Number: 1299615-SAC8.0-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SAC8.0-TPMSDKR,SAC80 TP,SAC8.0-TPMSDKR,SA C8.0-TPMSTR,SAC8.0-T PMSCT,SAC8.0-TPMSDKR INACTIVE Base Product Number: SAC8.0

Win Source Part Number: 1299615-SAC8.0-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SAC8.0-TPMSDKR,SAC80TP,SAC8.0-TPMSDKR,SAC8.0-TPMSTR,SAC8.0-TPMSCT,SAC8.0-TPMSDKRINACTIVE
Base Product Number: SAC8.0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC8.0-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC8.0-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC8.0-TP
TVS DIODE 8VWM 13.4VC DO15

TVS DIODE 8VWM 13.4VC DO15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SAC8.0-TPMSTR-ND 144-SAC8.0-TP 1299615-SAC8.0-TP SAC8.0-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Reel (TR) DO-204AC, DO-15, Axial DO-15; DO-15
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 13.4 volts 13.4 volts 13.4 volts
Unlock Full Specs
to access all available technical data