12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
500W,7.0V 10%,UNIDIR,LCTVS
TVS DIODE 7VWM 12.6VC DO204AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SAC7.0-E3/73-ND | 77K0899 | SAC7.0-E3/73 |
| Product Name | TVS Diodes | 500W,7.0V 10%,unidir,lctvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 12.6 volts | 12.6 volts |