35.4V Clamp 14A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 22VWM 35.4VC DO204AC
500W,22V 10%,UNIDIR,LCTVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SAC22-E3/73-ND | SAC22-E3/73 | 77K0856 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,22V 10%,unidir,lctvs Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 35.4 volts | 35.4 volts |