onsemi 7V 12V 41.7A TVS Protection Diode SA7V0CA

Description
TVS Diode 7V 12V 41.7A Bidirectional DO-15 Product overview: SA7V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12V, 41.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12V, 41.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7V0CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 7V 12V 41.7A Bidirectional DO-15 Product overview: SA7V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12V, 41.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12V, 41.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7V0CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V 12V 41.7A TVS Protection Diode - 144-SA7V0CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 12V 41.7A TVS Protection Diode
144-SA7V0CA
7V 12V 41.7A TVS Protection Diode 144-SA7V0CA
TVS Diode 7V 12V 41.7A Bidirectional DO-15 Product overview: SA7V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12V, 41.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12V, 41.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7V0CA can be used for catalog matching and distributor lookup.

TVS Diode 7V 12V 41.7A Bidirectional DO-15 Product overview: SA7V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12V, 41.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12V, 41.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7V0CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA7V0CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA7V0CA-ND
TVS Diodes SA7V0CA-ND
12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-15

12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298753-SA7V0CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298753-SA7V0CA
Circuit Protection - TVS - Diodes 1298753-SA7V0CA
Win Source Part Number: 1298753-SA7V0CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SA7V0 Product Status: Obsolete

Win Source Part Number: 1298753-SA7V0CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SA7V0
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA7V0CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA7V0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA7V0CA
TVS DIODE 7VWM 12VC DO15

TVS DIODE 7VWM 12VC DO15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA7V0CA SA7V0CA-ND 1298753-SA7V0CA SA7V0CA
Product Name 7V 12V 41.7A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-15
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data