Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SAC6.0-E3/54

Description
Win Source Part Number: 1295020-SAC6.0-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 7.9V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SAC6.0
Request a Quote Datasheet
Description
Win Source Part Number: 1295020-SAC6.0-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 7.9V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SAC6.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295020-SAC6.0-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295020-SAC6.0-E3/54
Circuit Protection - TVS - Diodes 1295020-SAC6.0-E3/54
Win Source Part Number: 1295020-SAC6.0-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 7.9V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SAC6.0

Win Source Part Number: 1295020-SAC6.0-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 7.9V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SAC6.0

Buy Now Datasheet
6V 500W 7.9V TVS Protection Diode - 144-SAC6.0-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 500W 7.9V TVS Protection Diode
144-SAC6.0-E3/54
6V 500W 7.9V TVS Protection Diode 144-SAC6.0-E3/54
TVS Diode 6V 500W Unidirectional 7.9V Breakdown 41A Surge DO-204AC Product overview: SAC6.0-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 500W, 7.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 500W, 7.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC6.0-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 6V 500W Unidirectional 7.9V Breakdown 41A Surge DO-204AC Product overview: SAC6.0-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 500W, 7.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 500W, 7.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC6.0-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SAC6.0-E3/54-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC6.0-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC6.0-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC6.0-E3/54
TVS DIODE 6VWM 11.2VC DO204AC

TVS DIODE 6VWM 11.2VC DO204AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,6V V(Rwm),do-204Ac Vishay - 77K0892 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,6V V(Rwm),do-204Ac Vishay
77K0892
Transient Suppressor Diode,single,unidirectional,6V V(Rwm),do-204Ac Vishay 77K0892
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,6V V(RWM),DO-204AC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,6V V(RWM),DO-204AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1295020-SAC6.0-E3/54 144-SAC6.0-E3/54 SAC6.0-E3/54-ND SAC6.0-E3/54 77K0892
Product Name Circuit Protection - TVS - Diodes 6V 500W 7.9V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,6V V(Rwm),do-204Ac Vishay
Package DO-204AC, DO-15, Axial Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 11.2 volts 11.2 volts 11.2 volts
VBR 7.9 volts 7.9 volts 7.9 volts
Unlock Full Specs
to access all available technical data