16.3V Clamp 29A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.3V Clamp 29A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 10VWM 16.3VC DO204AC
DIODE, TVS, UNIDIRECTIONAL, 500W, 10V, DO-204AC, FULL REEL; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 500W, 10V, DO-204AC; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 112-SAC10-E3/54TR-ND | SAC10-E3/54 | 77K0832 | 17X9980 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 500W, 10V, Do-204Ac, Full Reel; Product Range Vishay | Diode, Tvs, Unidirectional, 500W, 10V, Do-204Ac; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 16.3 volts | 16.3 volts |