Vishay Precision Group 500W 7V 50pF TVS Protection Diode SAC7.0-E3/54

Description
TVS Diode 500W Unidirectional 7V DO-204AC 50pF Product overview: SAC7.0-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC7.0-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 500W Unidirectional 7V DO-204AC 50pF Product overview: SAC7.0-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC7.0-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 7V 50pF TVS Protection Diode - 144-SAC7.0-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 7V 50pF TVS Protection Diode
144-SAC7.0-E3/54
500W 7V 50pF TVS Protection Diode 144-SAC7.0-E3/54
TVS Diode 500W Unidirectional 7V DO-204AC 50pF Product overview: SAC7.0-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC7.0-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 500W Unidirectional 7V DO-204AC 50pF Product overview: SAC7.0-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC7.0-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SAC7.0-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SAC7.0-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295867-SAC7.0-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295867-SAC7.0-E3/54
Circuit Protection - TVS - Diodes 1295867-SAC7.0-E3/54
Win Source Part Number: 1295867-SAC7.0-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 12.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 38A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SAC7.0-E3/54GICT,SAC 7.0-E3/54GIDKR,SAC7. 0-E3/54GIDKR,SAC70E3 54,SAC7.0-E3/54GITR, SAC7.0-E3/54GIDKRINA CTIVE,SAC7.0-E3/54 Base Product Number: SAC7.0

Win Source Part Number: 1295867-SAC7.0-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SAC7.0-E3/54GICT,SAC7.0-E3/54GIDKR,SAC7.0-E3/54GIDKR,SAC70E354,SAC7.0-E3/54GITR,SAC7.0-E3/54GIDKRINACTIVE,SAC7.0-E3/54
Base Product Number: SAC7.0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC7.0-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC7.0-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC7.0-E3/54
TVS DIODE 7VWM 12.6VC DO204AC

TVS DIODE 7VWM 12.6VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SAC7.0-E3/54 SAC7.0-E3/54GICT-ND 1295867-SAC7.0-E3/54 SAC7.0-E3/54
Product Name 500W 7V 50pF TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data