126V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Win Source Part Number: 1298014-SA78AHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 86.7V
Voltage - Clamping (Max) @ Ipp: 126V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA78
TVS Diode 78V 126V 4A 500W DO-204AC Unidirectional Product overview: SA78AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V, 4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, 4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA78AHE3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 78VWM 126VC DO204AC
500W,78V 5%,UNIDIR,AXIAL TVS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA78AHE3/73-ND | 1298014-SA78AHE3/73 | 144-SA78AHE3/73 | SA78AHE3/73 | 09N3159 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 78V 126V 4A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,78V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Ammo Pack | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 126 volts | 126 volts | 126 volts |