DigiKey Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 60 70 80 90 100 143
Product Name Notes
32-BIT MCU 2X C28X+CLA
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 28-SSOP
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 32-WQFN (6x6)
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 44-LQFP (10x10)
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 48-WQFN (7x7)
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
AUTOMOTIVE C2000 32-BIT MCU, 400
AUTOMOTIVE C2000 32-BIT MCU, 600
C2000 32-bit MCU, 2x C28x+CLA C
C2000 32-BIT MCU, 2X C28X+CLA CP
C2000 32-bit MCU, 2x C28x+CLA
C2000 32-BIT MCU, 400 MIPS, 1XC2
C2000 32-bit MCU, 400 MIPS
e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
e200z7260 - Microcontroller IC 32-Bit Dual-Core 240MHz 1.3MB (1.3M x 8) FLASH 257-LFBGA (14x14)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 76-QFN (9x9)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (10x10)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
IC CTRLR POWER DGTL EEPROM 14DIP
IC CTRLR POWER DGTL EEPROM 8DIP
IC MCU 32BIT 128KB FLASH 32HVQFN
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128MB FLASH 32VFQFN
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 2.5MB CRAM 269LFBGA
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 269LFBGA
IC MCU 32BIT 2MB CRAM 269LFBGA
IC MCU 32BIT 2MB FLASH 100LFBGA
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 144LQFP
IC MCU 32BIT 3MB 269LFBGA
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU RADAR S32R LFBGA257
IC MCU
S32K116 32-BIT MCU, ARM CORTEX-M
S32K116 ARM CORTEX-M0+, 48 MHZ,
S32K116, M0+, FLASH 128K, RAM 17
S32K116V 32-BIT MCU, ARM CORTEX-
S32K116V, M0+, FLASH 128K, RAM 1
S32K118, M0+, FLASH 256K, RAM 25
S32K118V, 48 LQFP
S32K118V, 48LQFP
S32K118V, 64 LQFP
S32K142, 256K FLASH, 32K RAM
S32K142W ARM CORTEX-M4F, UP TO 8
S32K144 32-BIT MCU, ARM CORTEX-M
S32K144 ARM CORTEX-M4F, 112 MHZ,
S32K144 ARM CORTEX-M4F, 80 MHZ,
S32K144, 512K FLASH, 64K RAM
S32K144N 32-BIT MCU, ARM CORTEX-
S32K144N, 512K FLASH, 64K RAM
S32K144N32-BIT MCU, ARM CORTEX-M
S32K144W ARM CORTEX-M4F, UP TO 8
S32K148 176 LQFP
S32K148 32-BIT MCU, ARM CORTEX-
S32K148 32-BIT MCU, ARM CORTEX-M
S32K148 ARM CORTEX-M4F, 112 MHZ,
S32K148 ARM CORTEX-M4F, 80 MHZ,
TriCore™ TC116x Microcontroller IC 32-Bit Single-Core 66MHz 1MB (1M x 8) FLASH PG-LQFP-176-2
TriCore™ TC116x Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH PG-LQFP-176-2
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416-4

<< Prev Next >>