Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP8
IC CTRLR POWER DGTL EEPROM 8DIP
Power Controller 8-Pin PDIP Rail Product overview: FMS7401LEN from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-FMS7401LEN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174871-FMS7401LEN
Packaging: Tube
Mounting Style: Through Hole
Core Processor: 8-Bit
Applications: Digital Power Controller
Program Memory Type: EEPROM (1kB)
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): ADP1051ACPZ-R7; TPS2206ADBR; FMS7401LEN; FMS7401LEN14;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: FMS7401
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
The number of I/O: 6
Date RAM Size: 64 x 8
Supply Voltage (V): 2.7V ~ 3.6V
8-BIT, EEPROM, 2.04MHZ
8-BIT, EEPROM, 2.04MHZ
IC CTRLR POWER DGTL EEPROM 8DIP
IC CTRLR POWER DGTL EEPROM 8DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FMS7401LEN | FMS7401LEN-ND | 769-FMS7401LEN | 1174871-FMS7401LEN | FMS7401LEN | FMS7401LEN | FMS7401LEN |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - FMS7401LEN | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | |||||
| Life Cycle Stage | Obsolete | Obsolete | Removed | Removed; Obsolete | |||
| ROM Type | EEPROM | EPROM; EEPROM | EEPROM; EEPROM (1kB) | ||||
| Package Type | CDIP; PDIP; Other; PDIP8 | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | CDIP | CDIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| RAM | 0.0640 KB | 0.0640 KB | 1 KB | 64 KB | 0.0640 KB |