AUTOMOTIVE C2000 32-BIT MCU, 400
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-F28P659SH6PTPQ1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 200 MHz |
| Bits | 16 Bit; Other; A/D 36x12/16b SAR; D/A 2x12b |
| RAM | 244 KB |
| ROM | 768 KB |