RISC Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PQCC100, QFN-100 Product overview: FT902Q-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT902Q-T can be used for catalog matching and distributor lookup.
Manufacturer: Bridgetek Pte Ltd.
Win Source Part Number: 1316844-FT902Q-T
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: FT32
Speed: 100MHz
Standard Package: 152
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SD, SPI, UART/USART, USB
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 7x10b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 100-QFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 82
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: FT902Q-T-ND,768-1367
Base Product Number: FT902Q
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
IC MCU 32BIT 256KB FLASH 100QFN
IC MCU 32BIT 256KB FLASH 100QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FT902Q-T | 1316844-FT902Q-T | 768-1367-ND | FT902Q-T | FT902Q-T | FT902Q-T |
| Product Name | 32-bit 100MHz QFN Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Supply Voltage | 2.97 to ? volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 3.63 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 256 KB | 320 KB | 320 KB | 320 KB |