NXP Semiconductors Embedded - Embedded - Microcontrollers - FS32K144HFT0VLLT FS32K144HFT0VLLT

Description
Manufacturer: NXP Win Source Part Number: 852403-FS32K144HFT0V LLT Series: S32K Features: series Microcontroller IC Package: Tray Number of I/O: 89 Family Name: FS32K144 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-FS32K144HFT0VLLT , 935347124557, FS32K144HFT0VLLT-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 852403-FS32K144HFT0V LLT Series: S32K Features: series Microcontroller IC Package: Tray Number of I/O: 89 Family Name: FS32K144 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-FS32K144HFT0VLLT , 935347124557, FS32K144HFT0VLLT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - FS32K144HFT0VLLT - 852403-FS32K144HFT0VLLT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - FS32K144HFT0VLLT
852403-FS32K144HFT0VLLT
Embedded - Embedded - Microcontrollers - FS32K144HFT0VLLT 852403-FS32K144HFT0VLLT
Manufacturer: NXP Win Source Part Number: 852403-FS32K144HFT0V LLT Series: S32K Features: series Microcontroller IC Package: Tray Number of I/O: 89 Family Name: FS32K144 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-FS32K144HFT0VLLT , 935347124557, FS32K144HFT0VLLT-ND

Manufacturer: NXP
Win Source Part Number: 852403-FS32K144HFT0VLLT
Series: S32K
Features: series Microcontroller IC
Package: Tray
Number of I/O: 89
Family Name: FS32K144
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-FS32K144HFT0VLLT, 935347124557, FS32K144HFT0VLLT-ND

Buy Now Datasheet
Microcontrollers - 568-FS32K144HFT0VLLT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-FS32K144HFT0VLLT-ND
Microcontrollers 568-FS32K144HFT0VLLT-ND
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-FS32K144HFT0VLLT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-FS32K144HFT0VLLT
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: FS32K144HFT0VLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144HFT0VLLT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: FS32K144HFT0VLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144HFT0VLLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FS32K144HFT0VLLT - Rochester Electronics
Newburyport, MA, United States
S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO

S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO

Supplier's Site Datasheet
Microcontrollers - FS32K144HFT0VLLT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
FS32K144HFT0VLLT
Microcontrollers FS32K144HFT0VLLT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - FS32K144HFT0VLLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
FS32K144HFT0VLLT
Integrated Circuits (ICs) - Embedded - Microcontrollers FS32K144HFT0VLLT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - FS32K144HFT0VLLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
FS32K144HFT0VLLT
Microcontrollers FS32K144HFT0VLLT
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
FS32K144HFT0VLLT
ARM Microcontrollers - MCU FS32K144HFT0VLLT
ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 105 C, LQFP 100

ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 105 C, LQFP 100

Buy Now Datasheet
Mcu, Aec-Q100, 32Bit, 80Mhz, Lqfp; Product Range Nxp - 85AC1822 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 32Bit, 80Mhz, Lqfp; Product Range Nxp
85AC1822
Mcu, Aec-Q100, 32Bit, 80Mhz, Lqfp; Product Range Nxp 85AC1822
MCU, AEC-Q100, 32BIT, 80MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, AEC-Q100, 32BIT, 80MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852403-FS32K144HFT0VLLT 568-FS32K144HFT0VLLT-ND 685-FS32K144HFT0VLLT FS32K144HFT0VLLT FS32K144HFT0VLLT FS32K144HFT0VLLT FS32K144HFT0VLLT FS32K144HFT0VLLT 85AC1822
Product Name Embedded - Embedded - Microcontrollers - FS32K144HFT0VLLT Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, Aec-Q100, 32Bit, 80Mhz, Lqfp; Product Range Nxp
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
I/O Ports 89 89 89
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits 8 Bit; Other; A/D 16x12b SAR; D/A1x8b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 40060789-001 - Rochester Electronics
Infineon Technologies AG
View Details