8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 32-WQFN (6x6)
IC MCU 8BIT 16KB MTP 32WQFN
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 32-WQFN (6x6)
IC MCU 8BIT 16KB MTP 32WQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 768-1271-ND | FT51BQ-T | FT51BQ-T | FT51BQ-T |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 16 KB |