ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
FS32K - S32K148 Arm Cortex-M4F, 2 Mb Flash
IC MCU 32BIT 2MB FLASH 100LQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K148HFT0VLLT-ND | FS32K148HFT0VLLT | FS32K148HFT0VLLT | FS32K148HFT0VLLT | FS32K148HFT0VLLT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 32x12b SAR; D/A 1x8b | ||||
| RAM | 256 KB | 256 KB | |||
| ROM | 2000 KB |