IC MCU 32BIT 128KB FLASH 32HVQFN Product overview: FS32K116BRT0VFMT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K116BRT0VFMT
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer: NXP
Win Source Part Number: 919309-FS32K116BRT0V
Series: S32K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 28
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 13x12b SAR; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: FS32K116
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-FS32K116BRT0VFMT
IC MCU 32BIT 128KB FLASH 32HVQFN
ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
ARM Microcontrollers - MCU S32K116, M0+, Flash 128K
IC MCU 32BIT 128KB FLASH 32HVQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FS32K116BRT0VFMT | 568-FS32K116BRT0VFMT-ND | 919309-FS32K116BRT0VFMT | FS32K116BRT0VFMT | FS32K116BRT0VFMT | FS32K116BRT0VFMT | FS32K116BRT0VFMT |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - FS32K116BRT0VFMT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 17 KB | 17 KB | 128 KB | 17 KB | 17 KB | ||
| ROM | 2 KB | 128 KB | 2 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |