ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
IC MCU 32B 512KB FLASH 100MAPBGA
ARM Microcontrollers - MCU S32K144, M4F, Flash 512K
IC MCU 32B 512KB FLASH 100MAPBGA
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K144HFT0MMHT-ND | FS32K144HFT0MMHT | FS32K144HFT0MMHT | FS32K144HFT0MMHT | FS32K144HFT0MMHT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 16x12b SAR; D/A1x8b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |