Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP8
8-BIT, EEPROM, 2.04MHZ Product overview: FMS7401LVN from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.04MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.04MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-FMS7401LVN can be used for catalog matching and distributor lookup.
IC CTRLR POWER DGTL EEPROM 8DIP
8-BIT, EEPROM, 2.04MHZ
IC CTRLR POWER DGTL EEPROM 8DIP
IC CTRLR POWER DGTL EEPROM 8DIP
8-BIT, EEPROM, 2.04MHZ
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FMS7401LVN | 769-FMS7401LVN | FMS7401LVN-ND | FMS7401LVN | FMS7401LVN | FMS7401LVN |
| Product Name | 8-bit 2.04MHZ Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | ||||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| ROM Type | EEPROM | EPROM; EEPROM | ||||
| Package Type | CDIP; PDIP; Other; PDIP8 | Other; Tube | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | CDIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB |