Manufacturer: NXP
Win Source Part Number: 852347-FS32K144HFT0M
Series: S32K
Features: series Microcontroller IC
Package: Tray
Number of I/O: 89
Family Name: FS32K144
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: FS32K144HFT0MLLT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K144HFT0MLLT
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP100
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO, 125 C, LQFP 100
MCU, AEC-Q100, 32BIT, 80MHZ, LQFP; Product Range:S32 Family S32K1xx Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852347-FS32K144HFT0MLLT | 685-FS32K144HFT0MLLT | 568-FS32K144HFT0MLLT-ND | FS32K144HFT0MLLT | FS32K144HFT0MLLT | FS32K144HFT0MLLT | FS32K144HFT0MLLT | FS32K144HFT0MLLT | 85AC1821 | FS32K144HFT0MLLT |
| Product Name | Embedded - Embedded - Microcontrollers - FS32K144HFT0MLLT | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, Aec-Q100, 32Bit, 80Mhz, Lqfp; Product Range Nxp | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| I/O Ports | 89 | 89 | 89 | |||||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||||
| ROM | 4 KB | 512 KB |